Gems Sensors & Controls Flow Sensor, 4-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 170283

Description
FLOW SENSOR, 4-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series
Datasheet
Description
FLOW SENSOR, 4-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 4-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors - 06R2340 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 4-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
06R2340
Flow Sensor, 4-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 06R2340
FLOW SENSOR, 4-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series

FLOW SENSOR, 4-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 06R2340
Product Name Flow Sensor, 4-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details