Gems Sensors & Controls Flow Sensor, 4-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 170281

Description
FLOW SENSOR, 4-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series
Datasheet
Description
FLOW SENSOR, 4-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 4-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors - 23K2525 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 4-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
23K2525
Flow Sensor, 4-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 23K2525
FLOW SENSOR, 4-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series

FLOW SENSOR, 4-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 23K2525
Product Name Flow Sensor, 4-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - UM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details