Veeder-Root Power Relay, 120Vac; Contact Configuration Veeder Root 16Q2CA120

Description
POWER RELAY, 120VAC; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:AC; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:- RoHS Compliant: No
Datasheet
Description
POWER RELAY, 120VAC; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:AC; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 120Vac; Contact Configuration Veeder Root - 01B3278 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 120Vac; Contact Configuration Veeder Root
01B3278
Power Relay, 120Vac; Contact Configuration Veeder Root 01B3278
POWER RELAY, 120VAC; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:AC; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:- RoHS Compliant: No

POWER RELAY, 120VAC; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:AC; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 01B3278
Product Name Power Relay, 120Vac; Contact Configuration Veeder Root
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7115 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - 39-G2R-1DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 2577343 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 24 volts
Maximum Switching Current 16.00 amps
NO 1
View Details