Pomona Electronics Patch Cord, Spade Lug; 36 in.; 12 AWG; Polypropylene (Spade Lug), PVC (Wire) 1693-36-0

Description
Spade Lug Patch Cord For Low Voltage Measurements, 12 AWG, 2000 VRMS⁄VDC, 20 A Special alloy plating and construction preserve the accuracy of micro-volt and nano-volt measurement equipment. Designed to greatly minimize the effect of Thermal Electric Voltage (Thermal EMF). Thermal EMF is generated at the junction of dissimilar metals at different temperatures and is common source of error in micro- and nano-volt measurements. Cable: 12 AWG wire, 0.144 O.D. Spade Lug: Gold-Plated Electrolytic Tough Pitch (ETP) 110 Copper Alloy, 1⁄2 Hard Rating: 2000 V, 20 Amps, +55°C (+131°F) Max.
Description
Spade Lug Patch Cord For Low Voltage Measurements, 12 AWG, 2000 VRMS⁄VDC, 20 A Special alloy plating and construction preserve the accuracy of micro-volt and nano-volt measurement equipment. Designed to greatly minimize the effect of Thermal Electric Voltage (Thermal EMF). Thermal EMF is generated at the junction of dissimilar metals at different temperatures and is common source of error in micro- and nano-volt measurements. Cable: 12 AWG wire, 0.144 O.D. Spade Lug: Gold-Plated Electrolytic Tough Pitch (ETP) 110 Copper Alloy, 1⁄2 Hard Rating: 2000 V, 20 Amps, +55°C (+131°F) Max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Spade Lug; 36 in.; 12 AWG; Polypropylene (Spade Lug), PVC (Wire) - 70197854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Spade Lug; 36 in.; 12 AWG; Polypropylene (Spade Lug), PVC (Wire)
70197854
Patch Cord, Spade Lug; 36 in.; 12 AWG; Polypropylene (Spade Lug), PVC (Wire) 70197854
Spade Lug Patch Cord For Low Voltage Measurements, 12 AWG, 2000 VRMS⁄VDC, 20 A Special alloy plating and construction preserve the accuracy of micro-volt and nano-volt measurement equipment. Designed to greatly minimize the effect of Thermal Electric Voltage (Thermal EMF). Thermal EMF is generated at the junction of dissimilar metals at different temperatures and is common source of error in micro- and nano-volt measurements. Cable: 12 AWG wire, 0.144 O.D. Spade Lug: Gold-Plated Electrolytic Tough Pitch (ETP) 110 Copper Alloy, 1⁄2 Hard Rating: 2000 V, 20 Amps, +55°C (+131°F) Max.

Spade Lug Patch Cord For Low Voltage Measurements, 12 AWG, 2000 VRMS⁄VDC, 20 A
Special alloy plating and construction preserve the accuracy of micro-volt and nano-volt measurement equipment. Designed to greatly minimize the effect of Thermal Electric Voltage (Thermal EMF). Thermal EMF is generated at the junction of dissimilar metals at different temperatures and is common source of error in micro- and nano-volt measurements.
Cable: 12 AWG wire, 0.144 O.D.

  • Spade Lug: Gold-Plated Electrolytic Tough Pitch (ETP) 110 Copper Alloy, 1⁄2 Hard
  • Rating: 2000 V, 20 Amps, +55°C (+131°F) Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197854
Product Name Patch Cord, Spade Lug; 36 in.; 12 AWG; Polypropylene (Spade Lug), PVC (Wire)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details