Gems Sensors & Controls Flow Sensors 168435

Description
Gems Sensors 168435 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 168435 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607529
Flow Sensors 607529
Gems Sensors 168435 Flow Sensor

Gems Sensors 168435 Flow Sensor

Supplier's Site
Flow Sensor, 1.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 92C8727 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors
92C8727
Flow Sensor, 1.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors 92C8727
FLOW SENSOR, 1.5GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:5.7l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

FLOW SENSOR, 1.5GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:5.7l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 607529 92C8727
Product Name Flow Sensors Flow Sensor, 1.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 1500 psi (1056 m H2O) 1552 psi (1092 m H2O)
Media Temperature -20 F (-29 C)
Unlock Full Specs
to access all available technical data

Similar Products

Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198806518 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.13 to 1.14 GPM (0.5000 to 4.33 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Propeller Flow Meters, Flow Straighteners - McPropellers, FS100 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details