Gems Sensors & Controls Flow Sensors 168433

Description
Gems Sensors 168433 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 168433 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 314178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
314178
Flow Sensors 314178
Gems Sensors 168433 Flow Sensor

Gems Sensors 168433 Flow Sensor

Supplier's Site
Flow Sensor, 0.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 92C8725 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors
92C8725
Flow Sensor, 0.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors 92C8725
FLOW SENSOR, 0.5GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:1.9l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

FLOW SENSOR, 0.5GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:1.9l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 314178 92C8725
Product Name Flow Sensors Flow Sensor, 0.5Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Operating Temperature -20 to 275 F (-29 to 135 C)
Process Media Type Liquid; Gas Liquid
Operating Pressure 1552 psi (1092 m H2O) 1552 psi (1092 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335105 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.20 GPM (5 to 50 L/min)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC250-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details