Veeder-Root Totalizer Display Panel; No. Of Digits / Alpha Veeder Root 166736-006

Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root - 81F2977 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
81F2977
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root 81F2977
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA

TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:8.8mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 81F2977
Product Name Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
Digit Height 0.3465 inches (8.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details