Amprobe Test Tools Pulse Generator 166

Description
The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 0.0001 Hz to 50 MHz Range 30 Volt Peak-to-Peak Output Lin/Log Sweep plus AM and FM Pulse width and transition time control Independent Pulse Width and Rate The WaveTek 166 fills your requirement for a truly versatile laboratory instrument. It is a swept sine, square and triangle function generator for your analog applications and a pulse generator with width and transition control for your digital testing requirements.
Datasheet
Description
The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 0.0001 Hz to 50 MHz Range 30 Volt Peak-to-Peak Output Lin/Log Sweep plus AM and FM Pulse width and transition time control Independent Pulse Width and Rate The WaveTek 166 fills your requirement for a truly versatile laboratory instrument. It is a swept sine, square and triangle function generator for your analog applications and a pulse generator with width and transition control for your digital testing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 166 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
166
Pulse Generator 166
The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 0.0001 Hz to 50 MHz Range 30 Volt Peak-to-Peak Output Lin/Log Sweep plus AM and FM Pulse width and transition time control Independent Pulse Width and Rate The WaveTek 166 fills your requirement for a truly versatile laboratory instrument. It is a swept sine, square and triangle function generator for your analog applications and a pulse generator with width and transition control for your digital testing requirements.

The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 0.0001 Hz to 50 MHz Range
  • 30 Volt Peak-to-Peak Output
  • Lin/Log Sweep plus AM and FM
  • Pulse width and transition time control
  • Independent Pulse Width and Rate

The WaveTek 166 fills your requirement for a truly versatile laboratory instrument. It is a swept sine, square and triangle function generator for your analog applications and a pulse generator with width and transition control for your digital testing requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 166
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details