FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.5 GPM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8722 |
| Product Name | Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |