Gems Sensors & Controls Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 165841

Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.25 GPM RoHS Compliant: Yes
Description
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.25 GPM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8721 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors
92C8721
Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors 92C8721
FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.25 GPM RoHS Compliant: Yes

FLOW SENSOR, 150PSI, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:FS-3 Series; Accuracy:0.25 GPM RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8721
Product Name Flow Sensor, 150Psi, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Process Cooling Water Stick - PCWR050DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details