Pomona Electronics Coaxial Cables (RF) 1658-T-36

Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2078-ND
Coaxial Cables (RF) 501-2078-ND
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 36.00"" (914.40mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 36.00"" (914.40mm)"

Buy Now Datasheet
Assembly, Cable; 36 in.; RG214/U; Non Booted - 70197850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Cable; 36 in.; RG214/U; Non Booted
70197850
Assembly, Cable; 36 in.; RG214/U; Non Booted 70197850
50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly Body: White, bronze-plated brass Center Contact: Gold-plated brass Dielectric: PTFE Ratings Operating Voltage: 1000 VRMS Max. Operating Temperature: +89°C Max.

50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly
Body: White, bronze-plated brass
Center Contact: Gold-plated brass
Dielectric: PTFE
Ratings

Operating Voltage: 1000 VRMS Max.
Operating Temperature: +89°C Max.

Supplier's Site
RF Cable Assemblies - 1658-T-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1658-T-36
RF Cable Assemblies 1658-T-36
RF Cable Assemblies TYPE N 50OHM RG2

RF Cable Assemblies TYPE N 50OHM RG2

Buy Now Datasheet
Rf Cable, N Plug-N Plug, 900Mm Rohs Compliant Pomona - 51AH6572 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Plug-N Plug, 900Mm Rohs Compliant Pomona
51AH6572
Rf Cable, N Plug-N Plug, 900Mm Rohs Compliant Pomona 51AH6572
RF CABLE, N PLUG-N PLUG, 900MM ROHS COMPLIANT: YES

RF CABLE, N PLUG-N PLUG, 900MM ROHS COMPLIANT: YES

Supplier's Site
Coaxial Cable, Rg-214/u, 36In; Connector Type A Pomona - 77B2158 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 36In; Connector Type A Pomona
77B2158
Coaxial Cable, Rg-214/u, 36In; Connector Type A Pomona 77B2158
COAXIAL CABLE, RG-214/U, 36IN; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 36IN; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1658-T-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1658-T-36
Cable Assemblies - Coaxial Cables (RF) 1658-T-36
CBL ASSY NTYPE PLUG TO PLUG 36"

CBL ASSY NTYPE PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2078-ND 70197850 1658-T-36 51AH6572 77B2158 1658-T-36
Product Name Coaxial Cables (RF) Assembly, Cable; 36 in.; RG214/U; Non Booted RF Cable Assemblies Rf Cable, N Plug-N Plug, 900Mm Rohs Compliant Pomona Coaxial Cable, Rg-214/u, 36In; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature 89 C (192 F) 89 C (192 F) 89 C (192 F)
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1122252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details