Pomona Electronics Coaxial Cables (RF) 1658-T-24

Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1965-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1965-ND
Coaxial Cables (RF) 501-1965-ND
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 24.00"" (609.60mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 24.00"" (609.60mm)"

Buy Now Datasheet
Coaxial Cable, Rg-214/u, 24In; Connector Type A Pomona - 77B2157 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 24In; Connector Type A Pomona
77B2157
Coaxial Cable, Rg-214/u, 24In; Connector Type A Pomona 77B2157
COAXIAL CABLE, RG-214/U, 24IN; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 24IN; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 1658-T-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1658-T-24
RF Cable Assemblies 1658-T-24
RF Cable Assemblies TYPE N 50OHM RG2

RF Cable Assemblies TYPE N 50OHM RG2

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1658-T-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1658-T-24
Cable Assemblies - Coaxial Cables (RF) 1658-T-24
CBL ASSY NTYPE PLUG TO PLUG 24"

CBL ASSY NTYPE PLUG TO PLUG 24"

Supplier's Site
Assembly, Cable; 24 in.; RG214/U; Non Booted - 70197849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Cable; 24 in.; RG214/U; Non Booted
70197849
Assembly, Cable; 24 in.; RG214/U; Non Booted 70197849
50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly Body: White, bronze-plated brass Center Contact: Gold-plated brass Dielectric: PTFE Ratings Operating Voltage: 1000 VRMS Max. Operating Temperature: +89°C Max.

50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly
Body: White, bronze-plated brass
Center Contact: Gold-plated brass
Dielectric: PTFE
Ratings

Operating Voltage: 1000 VRMS Max.
Operating Temperature: +89°C Max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1965-ND 77B2157 1658-T-24 1658-T-24 70197849
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-214/u, 24In; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Assembly, Cable; 24 in.; RG214/U; Non Booted
Application RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature 89 C (192 F) 89 C (192 F) 89 C (192 F)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details