Pomona Electronics Coaxial Cables (RF) 1658-T-18

Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1658-T-18-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1658-T-18-ND
Coaxial Cables (RF) 1658-T-18-ND
"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 18.00"" (457.20mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-214 DS 18.00"" (457.20mm)"

Buy Now Datasheet
Assembly, Cable; 18 in.; RG214/U; Non Booted - 70197848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Cable; 18 in.; RG214/U; Non Booted
70197848
Assembly, Cable; 18 in.; RG214/U; Non Booted 70197848
50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly Body: White, bronze-plated brass Center Contact: Gold-plated brass Dielectric: PTFE Ratings Operating Voltage: 1000 VRMS Max. Operating Temperature: +89°C Max.

50 Ohms Nominal Impedance, +89 °C Maximum Operating Temperature, 1000 V (RMS) (Max.), Cable Assembly
Body: White, bronze-plated brass
Center Contact: Gold-plated brass
Dielectric: PTFE
Ratings

Operating Voltage: 1000 VRMS Max.
Operating Temperature: +89°C Max.

Supplier's Site
Coaxial Cable, Rg-214/u, 18In; Connector Type A Pomona - 48F5776 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 18In; Connector Type A Pomona
48F5776
Coaxial Cable, Rg-214/u, 18In; Connector Type A Pomona 48F5776
COAXIAL CABLE, RG-214/U, 18IN; Connector Type A:N Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 18IN; Connector Type A:N Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG214; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1658-T-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1658-T-18
Cable Assemblies - Coaxial Cables (RF) 1658-T-18
CBL ASSY NTYPE PLUG TO PLUG 18"

CBL ASSY NTYPE PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 1658-T-18 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1658-T-18
RF Cable Assemblies 1658-T-18
RF Cable Assemblies TYPE N 50OHM RG2

RF Cable Assemblies TYPE N 50OHM RG2

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1658-T-18-ND 70197848 48F5776 1658-T-18 1658-T-18
Product Name Coaxial Cables (RF) Assembly, Cable; 18 in.; RG214/U; Non Booted Coaxial Cable, Rg-214/u, 18In; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature 89 C (192 F) 89 C (192 F) 89 C (192 F)
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details