Gems Sensors & Controls Visual Level Indicator 163000 Series

Description
Large 4-digit Display Bright LED Bargraph Gems™ Sensors & Controls' Digital Bargraph Receivers improve the way you are able to visualize the data being received from your liquid level transmitters. These new receivers display liquid level information in digital numerals in conjunction with a 0-100% LED bargraph readout. The numeric portion is a 1/2” (13 mm) 4-digit display that provides detailed quantification of tank contents, while the bright LED bargraph represents the tank contents as a bar length relative to the percentage of fluid volume within the tank. If you have a non-linear tank, such as a sphere or a cylinder laying on its side, these receivers are a blessing. They can be calibrated easily so that the digital and bargraph displays will indicate accurate content information for “odd” shape tanks. See “Linearization” below. In addition to the dual visual displays, the Gems Bargraph Receiver features two independent alarms with adjustable time delays, 10 amp auxiliary dry contacts and easy user set-up. The receiver is available in component form for mounting into custom enclosures or panels, or housed within a NEMA 4X enclosure. Linearization: Certain tanks, like a sphere or a cylinder laying on its side, are considered “Non-Linear” in terms of volume versus tank height. In these cases this receiver may be linearized according to your tank parameters so that the correct volume is displayed. Any units may be displayed by the receiver. Gallons, inches, tons, cubic inches, liters and etc. The receiver uses a scheme where 9 points or 8 straight lines are used to calculate the numbers to be displayed. These 8 lines approximate the curve of the non-linear tank. Examples of Non-Linear Display Values: Gallons in a spherical tank Gallons in a cylindrical tank laying down Pounds of liquid in a spherical tank Cubic meters in a conical shaped tank Gallons in a non-linear shaped tank *Customer must supply a sounding table, capacity curve and/or tank drawing for linearization of the digital bar graph display receiver
Datasheet
Description
Large 4-digit Display Bright LED Bargraph Gems™ Sensors & Controls' Digital Bargraph Receivers improve the way you are able to visualize the data being received from your liquid level transmitters. These new receivers display liquid level information in digital numerals in conjunction with a 0-100% LED bargraph readout. The numeric portion is a 1/2” (13 mm) 4-digit display that provides detailed quantification of tank contents, while the bright LED bargraph represents the tank contents as a bar length relative to the percentage of fluid volume within the tank. If you have a non-linear tank, such as a sphere or a cylinder laying on its side, these receivers are a blessing. They can be calibrated easily so that the digital and bargraph displays will indicate accurate content information for “odd” shape tanks. See “Linearization” below. In addition to the dual visual displays, the Gems Bargraph Receiver features two independent alarms with adjustable time delays, 10 amp auxiliary dry contacts and easy user set-up. The receiver is available in component form for mounting into custom enclosures or panels, or housed within a NEMA 4X enclosure. Linearization: Certain tanks, like a sphere or a cylinder laying on its side, are considered “Non-Linear” in terms of volume versus tank height. In these cases this receiver may be linearized according to your tank parameters so that the correct volume is displayed. Any units may be displayed by the receiver. Gallons, inches, tons, cubic inches, liters and etc. The receiver uses a scheme where 9 points or 8 straight lines are used to calculate the numbers to be displayed. These 8 lines approximate the curve of the non-linear tank. Examples of Non-Linear Display Values: Gallons in a spherical tank Gallons in a cylindrical tank laying down Pounds of liquid in a spherical tank Cubic meters in a conical shaped tank Gallons in a non-linear shaped tank *Customer must supply a sounding table, capacity curve and/or tank drawing for linearization of the digital bar graph display receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Plainville, CT, USA
Visual Level Indicator
163000 Series
Visual Level Indicator 163000 Series
Large 4-digit Display Bright LED Bargraph Gems™ Sensors & Controls' Digital Bargraph Receivers improve the way you are able to visualize the data being received from your liquid level transmitters. These new receivers display liquid level information in digital numerals in conjunction with a 0-100% LED bargraph readout. The numeric portion is a 1/2” (13 mm) 4-digit display that provides detailed quantification of tank contents, while the bright LED bargraph represents the tank contents as a bar length relative to the percentage of fluid volume within the tank. If you have a non-linear tank, such as a sphere or a cylinder laying on its side, these receivers are a blessing. They can be calibrated easily so that the digital and bargraph displays will indicate accurate content information for “odd” shape tanks. See “Linearization” below. In addition to the dual visual displays, the Gems Bargraph Receiver features two independent alarms with adjustable time delays, 10 amp auxiliary dry contacts and easy user set-up. The receiver is available in component form for mounting into custom enclosures or panels, or housed within a NEMA 4X enclosure. Linearization: Certain tanks, like a sphere or a cylinder laying on its side, are considered “Non-Linear” in terms of volume versus tank height. In these cases this receiver may be linearized according to your tank parameters so that the correct volume is displayed. Any units may be displayed by the receiver. Gallons, inches, tons, cubic inches, liters and etc. The receiver uses a scheme where 9 points or 8 straight lines are used to calculate the numbers to be displayed. These 8 lines approximate the curve of the non-linear tank. Examples of Non-Linear Display Values: Gallons in a spherical tank Gallons in a cylindrical tank laying down Pounds of liquid in a spherical tank Cubic meters in a conical shaped tank Gallons in a non-linear shaped tank *Customer must supply a sounding table, capacity curve and/or tank drawing for linearization of the digital bar graph display receiver
  • Large 4-digit Display
  • Bright LED Bargraph

Gems™ Sensors & Controls' Digital Bargraph Receivers improve the way you are able to visualize the data being received from your liquid level transmitters. These new receivers display liquid level information in digital numerals in conjunction with a 0-100% LED bargraph readout. The numeric portion is a 1/2” (13 mm) 4-digit display that provides detailed quantification of tank contents, while the bright LED bargraph represents the tank contents as a bar length relative to the percentage of fluid volume within the tank. If you have a non-linear tank, such as a sphere or a cylinder laying on its side, these receivers are a blessing. They can be calibrated easily so that the digital and bargraph displays will indicate accurate content information for “odd” shape tanks. See “Linearization” below. In addition to the dual visual displays, the Gems Bargraph Receiver features two independent alarms with adjustable time delays, 10 amp auxiliary dry contacts and easy user set-up. The receiver is available in component form for mounting into custom enclosures or panels, or housed within a NEMA 4X enclosure.

Linearization:

Certain tanks, like a sphere or a cylinder laying on its side, are considered “Non-Linear” in terms of volume versus tank height. In these cases this receiver may be linearized according to your tank parameters so that the correct volume is displayed. Any units may be displayed by the receiver. Gallons, inches, tons, cubic inches, liters and etc. The receiver uses a scheme where 9 points or 8 straight lines are used to calculate the numbers to be displayed. These 8 lines approximate the curve of the non-linear tank.

Examples of Non-Linear Display Values:

  1. Gallons in a spherical tank
  2. Gallons in a cylindrical tank laying down
  3. Pounds of liquid in a spherical tank
  4. Cubic meters in a conical shaped tank
  5. Gallons in a non-linear shaped tank

*Customer must supply a sounding table, capacity curve and/or tank drawing for linearization of the digital bar graph display receiver

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Digital LED Displays
Product Number 163000 Series
Product Name Visual Level Indicator
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
Number of Characters 4 #
Viewing Distance 0.5000 m (1.64 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details