Pomona Electronics Test Plugs & Test Jacks 1614A-2

Description
Test Plugs & Test Jacks BANANA JACK RED
Datasheet
Description
Test Plugs & Test Jacks BANANA JACK RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
1614A-2
Test Plugs & Test Jacks 1614A-2
Test Plugs & Test Jacks BANANA JACK RED

Test Plugs & Test Jacks BANANA JACK RED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 1614A-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Needle Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details