Pomona Electronics Spade Lug To Banana Jack, 15A, Red; Product Range Pomona 1614A-2

Description
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona - 91B2754 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona
91B2754
Spade Lug To Banana Jack, 15A, Red; Product Range Pomona 91B2754
SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A, RED; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 91B2754
Product Name Spade Lug To Banana Jack, 15A, Red; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details