Pomona Electronics Test Plugs & Test Jacks 1614A-0

Description
Test Plugs & Test Jacks BANANA JACK BLACK
Datasheet
Description
Test Plugs & Test Jacks BANANA JACK BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
1614A-0
Test Plugs & Test Jacks 1614A-0
Test Plugs & Test Jacks BANANA JACK BLACK

Test Plugs & Test Jacks BANANA JACK BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 1614A-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XR Mini-Hook to Female 3-32 Thread, 18 AWG PVC Test Lead - 612XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details