Fluke Test Plugs & Test Jacks 1587T

Description
Test Plugs & Test Jacks 50V/100V Telecom InsulationMultimeter
Description
Test Plugs & Test Jacks 50V/100V Telecom InsulationMultimeter

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
1587T
Test Plugs & Test Jacks 1587T
Test Plugs & Test Jacks 50V/100V Telecom InsulationMultimeter

Test Plugs & Test Jacks 50V/100V Telecom InsulationMultimeter

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 1587T
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2398854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details