Gems Sensors & Controls Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors 156265

Description
FLOW SENSOR, 0.1-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 0.1-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors - 92C8710 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
92C8710
Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors 92C8710
FLOW SENSOR, 0.1-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 0.1-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8710
Product Name Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - Industrial - 2330-SF6201-ND - DigiKey
Specs
Operating Temperature 77 to 176 F (25 to 80 C)
Process Media Type Liquid; Gas
View Details
Electromagneticflowmeter - ProcessMaster FEP610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details
Return-side Express Cooling Stick - ECWR100XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 2888263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details