Gems Sensors & Controls Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 156262

Description
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8709 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8709
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8709
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No

FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8709
Product Name Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0014 to 0.0046 SCFM (0.0024 to 0.0078 m³/hr)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details