Gems Sensors & Controls Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 155886

Description
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8707 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8707
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8707
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8707
Product Name Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details