Aquafine Corporation Photoelectric 15561

Description
SENSOR, STANDARD X-254 DETECTOR WITHOUT CABLE, FORMERLY PART NUMBER 42601. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, STANDARD X-254 DETECTOR WITHOUT CABLE, FORMERLY PART NUMBER 42601. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 187051305 - Radwell International
Willingboro, NJ, United States
Photoelectric
187051305
Photoelectric 187051305
SENSOR, STANDARD X-254 DETECTOR WITHOUT CABLE, FORMERLY PART NUMBER 42601. FREE 2 YEAR RADWELL WARRANTY

SENSOR, STANDARD X-254 DETECTOR WITHOUT CABLE, FORMERLY PART NUMBER 42601. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 187051305
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093584 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Receiver - SOEG-E-M18-PA-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details