Gems Sensors & Controls Flow Sensors 155481

Description
Gems Sensors 155481 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 155481 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073969
Flow Sensors 9073969
Gems Sensors 155481 Flow Sensor

Gems Sensors 155481 Flow Sensor

Supplier's Site
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8704 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8704
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8704
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:1.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No

FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:1.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:12.7mm; Product Range:RFO Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9073969 92C8704
Product Name Flow Sensors Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 100 psi (70.43 m H2O) 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 0.2006 to 2.67 SCFM (0.3409 to 4.55 m³/hr)
Unlock Full Specs
to access all available technical data