Gems Sensors & Controls Flow Sensors 155480

Description
Gems Sensors 155480 Flow Indicator
Request a Quote Datasheet
Description
Gems Sensors 155480 Flow Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073965
Flow Sensors 9073965
Gems Sensors 155480 Flow Indicator

Gems Sensors 155480 Flow Indicator

Supplier's Site
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8703 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8703
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8703
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:12.7mm; Product Range:RFI Series RoHS Compliant: Yes

FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:12.7mm; Product Range:RFI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 9073965 92C8703
Product Name Flow Sensors Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Pipe Diameter 0.50 inch (12.7 mm) 0.50 inch (12.7 mm)
Operating Pressure 100 psi (70.43 m H2O) 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 0.2006 to 2.67 SCFM (0.3409 to 4.55 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335039 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details