Gems Sensors & Controls Flow Sensors 155421

Description
Gems Sensors 155421 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 155421 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073953
Flow Sensors 9073953
Gems Sensors 155421 Flow Sensor

Gems Sensors 155421 Flow Sensor

Supplier's Site
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors - 92C8701 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
92C8701
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors 92C8701
FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFO Series RoHS Compliant: No

FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:7%; Port Size:6.35mm; Product Range:RFO Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9073953 92C8701
Product Name Flow Sensors Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 100 psi (70.43 m H2O) 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 0.0134 to 0.6685 SCFM (0.0227 to 1.14 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details