Gems Sensors & Controls Flow Sensors 155420

Description
Gems Sensors 155420 Flow Indicator
Request a Quote Datasheet
Description
Gems Sensors 155420 Flow Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073959
Flow Sensors 9073959
Gems Sensors 155420 Flow Indicator

Gems Sensors 155420 Flow Indicator

Supplier's Site
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors - 92C8700 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
92C8700
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors 92C8700
FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:RFI Series RoHS Compliant: Yes

FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.1GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:RFI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 9073959 92C8700
Product Name Flow Sensors Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Pipe Diameter 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Operating Pressure 100 psi (70.43 m H2O) 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 0.0134 to 0.6685 SCFM (0.0227 to 1.14 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - paddlewheel-sensors - 198801623 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Armoredvariable areapurgemeter - FAM3200 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator
Operating Temperature -58 to 176 F (-50 to 80 C)
View Details