Fluke Thermometers 1551A-20

Description
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max
Request a Quote Datasheet
Description
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 1551A-20-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
1551A-20-ND
Thermometers 1551A-20-ND
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max

Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max

Buy Now Datasheet
Digital Thermometers - 7356509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7356509
Digital Thermometers 7356509
Fluke calibration 1551A-20

Fluke calibration 1551A-20

Supplier's Site
Digital Thermometers - 7414327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7414327
Digital Thermometers 7414327
Fluke calibration 1551A-20

Fluke calibration 1551A-20

Supplier's Site
Digital Thermometers - 7356505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7356505
Digital Thermometers 7356505
Fluke calibration 1551A-20

Fluke calibration 1551A-20

Supplier's Site
Thermometer 1551A-20
The 1551A-20 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers. Additional Features: Dimensions: 6.35 mm x 508 mm (1/4 in x 20 in) Intrinsically safe (ATEX and IECEx compliant) Stainless steel probe and digital readout are fixed together and calibrated as a system Accuracy of ±0.05°C (±0.09°F) over full range Large backlit LCD display rotates 90° making it easy to read from any angle User-configurable temperature trend/stability indicator lets you know when your temperature is stable enough to record an accurate measurement Display temperature in °C or °F User-selectable resolution (0.1, 0.01, 0.001) Max/Min/Trend/Up key allows you to see the maximum or minimum temperature since the most recent power up Simple three-point calibration function allows you to easily and accurately calibrate the thermometer Requires a minimum immersion depth of only 7cm (2.8"), with no appreciable effect on the measured temperature due to heat loss through stem conduction Data logging to internal memory of up to 10,000 time-stamped measurements is optionally available 300-hour battery life Percent battery-life and low-battery indicator NVLAP-accredited, NIST-traceable calibration included The Fluke 1551A-20 "Stik" Thermometer is accurate, stable and durable, making it the best alternative to mercury thermometers and existing electronic thermometers. Intrinsically-safe, battery operated, portable reference thermometer designed to go where you work; whether working outdoors in environments where potentially explosive gases may be present or on the floor of a processing plant. Thermometer probe and digital readout combined into one unit The stainless steel probe and digital readout are fixed together and calibrated as a system. The accuracy specification is easy to understand since it includes all uncertainty components, including drift, for up to one year1. The large backlit LCD display rotates 90° degrees making it easy to read from any angle. A user-configurable stability/trend indicator lets you know when your temperature is stable enough to record an accurate measurement. A user-settable auto-off function extends typical battery life to three hundred hours. A low-battery indicator and stop-measure function prevent erroneous measurements from being made due to low battery life. A simple three-point calibration function allows you to easily and accurately calibrate the “Stik” Thermometer. Data logging to internal memory of up to 10,000 time-stamped measurements is optionally available. Why calibrate process temperature sensors? Because temperature greatly effects the accuracy of a volumetric measurement, process manufacturers of chemical, pharmaceutical, food or petroleum products require accurate temperature measurements—especia lly for processes where quality or custody transfer are regulated by government agencies. Since all temperature sensors are subject to drift with time, regular calibration or verification against a reliable reference thermometer is required. Finding a reference thermometer that is accurate, repeatable and robust, however, can be challenging. What’s wrong with my reference thermometer? Industrial reference thermometers available on the market today, such as mercury-in-glass thermometers (or “ASTM thermometers") and portable electronic thermometers are useful, but both come with inherent problems. Although accurate and repeatable, mercury thermometers are fragile. The risk of a mercury spill poses potential hazards to the environment and to the health of personnel. Many of the United States and European Union countries have already banned their use in industrial applications. Some organizations have replaced their mercury thermometers with more durable portable electronic thermometers, only to discover that the RTD probes lack the repeatability and dependability required of a legitimate reference thermometer. The best alternative to mercury thermometers The Fluke “Stik” Thermometer is accurate, stable and durable, making it the best alternative to mercury thermometers and existing electronic thermometers. The thin-film RTD sensor incorporates the same characteristics of other premium reference thermometers designed by Hart Scientific, but it is more robust and less susceptible to drift. Accuracy and repeatability, however, are not sacrificed for improved durability. Using a glass-stem mercury- or spirit-filled thermometer at different immersion depths, or at significantly different ambient temperatures from which it was calibrated, may require the application of emergent-stem corrections that can be tedious but necessary to calculate an accurate measurement. This isn’t required with the “Stik” Thermometer. The sensor of the 1551A Ex requires a minimum immersion depth of only seven centimeters (2.8 inches), with no appreciable effect on the measured temperature due to heat loss through stem conduction. Some digital thermometers can become less accurate when used outside a narrow range of ambient temperatures. This isn’t the case for the “Stik” Thermometer. Your measurement remains accurate in ambient temperatures from -10 degrees to 50 degrees celsius (14 degrees to 122 degrees fahrenheit). With a superior probe design combined with electronic functions that assist accurate measurement, the “Stik” Thermometer surpasses the capabilities of other digital thermometers and is the perfect substitute for your mercury thermometers.

The 1551A-20 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers.

Additional Features:

  • Dimensions: 6.35 mm x 508 mm (1/4 in x 20 in)
  • Intrinsically safe (ATEX and IECEx compliant)
  • Stainless steel probe and digital readout are fixed together and calibrated as a system
  • Accuracy of ±0.05°C (±0.09°F) over full range
  • Large backlit LCD display rotates 90° making it easy to read from any angle
  • User-configurable temperature trend/stability indicator lets you know when your temperature is stable enough to record an accurate measurement
  • Display temperature in °C or °F
  • User-selectable resolution (0.1, 0.01, 0.001)
  • Max/Min/Trend/Up key allows you to see the maximum or minimum temperature since the most recent power up
  • Simple three-point calibration function allows you to easily and accurately calibrate the thermometer
  • Requires a minimum immersion depth of only 7cm (2.8"), with no appreciable effect on the measured temperature due to heat loss through stem conduction
  • Data logging to internal memory of up to 10,000 time-stamped measurements is optionally available
  • 300-hour battery life
  • Percent battery-life and low-battery indicator
  • NVLAP-accredited, NIST-traceable calibration included

The Fluke 1551A-20 "Stik" Thermometer is accurate, stable and durable, making it the best alternative to mercury thermometers and existing electronic thermometers. Intrinsically-safe, battery operated, portable reference thermometer designed to go where you work; whether working outdoors in environments where potentially explosive gases may be present or on the floor of a processing plant.

Thermometer probe and digital readout combined into one unit

The stainless steel probe and digital readout are fixed together and calibrated as a system. The accuracy specification is easy to understand since it includes all uncertainty components, including drift, for up to one year1. The large backlit LCD display rotates 90° degrees making it easy to read from any angle. A user-configurable stability/trend indicator lets you know when your temperature is stable enough to record an accurate measurement. A user-settable auto-off function extends typical battery life to three hundred hours. A low-battery indicator and stop-measure function prevent erroneous measurements from being made due to low battery life. A simple three-point calibration function allows you to easily and accurately calibrate the “Stik” Thermometer. Data logging to internal memory of up to 10,000 time-stamped measurements is optionally available.

Why calibrate process temperature sensors?

Because temperature greatly effects the accuracy of a volumetric measurement, process manufacturers of chemical, pharmaceutical, food or petroleum products require accurate temperature measurements—especially for processes where quality or custody transfer are regulated by government agencies. Since all temperature sensors are subject to drift with time, regular calibration or verification against a reliable reference thermometer is required. Finding a reference thermometer that is accurate, repeatable and robust, however, can be challenging.

What’s wrong with my reference thermometer?

Industrial reference thermometers available on the market today, such as mercury-in-glass thermometers (or “ASTM thermometers") and portable electronic thermometers are useful, but both come with inherent problems. Although accurate and repeatable, mercury thermometers are fragile. The risk of a mercury spill poses potential hazards to the environment and to the health of personnel. Many of the United States and European Union countries have already banned their use in industrial applications. Some organizations have replaced their mercury thermometers with more durable portable electronic thermometers, only to discover that the RTD probes lack the repeatability and dependability required of a legitimate reference thermometer.

The best alternative to mercury thermometers

The Fluke “Stik” Thermometer is accurate, stable and durable, making it the best alternative to mercury thermometers and existing electronic thermometers. The thin-film RTD sensor incorporates the same characteristics of other premium reference thermometers designed by Hart Scientific, but it is more robust and less susceptible to drift. Accuracy and repeatability, however, are not sacrificed for improved durability.

Using a glass-stem mercury- or spirit-filled thermometer at different immersion depths, or at significantly different ambient temperatures from which it was calibrated, may require the application of emergent-stem corrections that can be tedious but necessary to calculate an accurate measurement. This isn’t required with the “Stik” Thermometer. The sensor of the 1551A Ex requires a minimum immersion depth of only seven centimeters (2.8 inches), with no appreciable effect on the measured temperature due to heat loss through stem conduction. Some digital thermometers can become less accurate when used outside a narrow range of ambient temperatures. This isn’t the case for the “Stik” Thermometer. Your measurement remains accurate in ambient temperatures from -10 degrees to 50 degrees celsius (14 degrees to 122 degrees fahrenheit). With a superior probe design combined with electronic functions that assist accurate measurement, the “Stik” Thermometer surpasses the capabilities of other digital thermometers and is the perfect substitute for your mercury thermometers.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ValueTronics International, Inc.
Product Category Industrial Thermometers Digital Thermometers Infrared Thermometers
Product Number 1551A-20-ND 7356509 1551A-20
Product Name Thermometers Digital Thermometers Thermometer
Thermometer Type RTD Technology
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -58 to 320 F (-50 to 160 C) 160 C (320 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details