Fluke Thermometers 1551A-12

Description
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max
Request a Quote Datasheet
Description
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 1551A-12-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
1551A-12-ND
Thermometers 1551A-12-ND
Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max

Handheld -58 ~ 320°F (-50 ~ 160°C) Probe Thermometer LCD C°/F° Backlight, Memory, Min/Max

Buy Now Datasheet
Digital Thermometers - 7356489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7356489
Digital Thermometers 7356489
Fluke calibration 1551A-12

Fluke calibration 1551A-12

Supplier's Site
Digital Thermometers - 7356482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7356482
Digital Thermometers 7356482
Fluke calibration 1551A-12

Fluke calibration 1551A-12

Supplier's Site
Digital Thermometers - 7414318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Thermometers
7414318
Digital Thermometers 7414318
Fluke calibration 1551A-12

Fluke calibration 1551A-12

Supplier's Site
Thermometer, Stik, -50Deg C To +160Deg C; Temperature Measuring Range Fluke Calibration - 23T9773 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, Stik, -50Deg C To +160Deg C; Temperature Measuring Range Fluke Calibration
23T9773
Thermometer, Stik, -50Deg C To +160Deg C; Temperature Measuring Range Fluke Calibration 23T9773
THERMOMETER, STIK, -50DEG C TO +160DEG C; Temperature Measuring Range:-50°C to +160°C; External Height:114mm; External Width:57mm; External Depth:25mm; Product Range:- RoHS Compliant: Yes

THERMOMETER, STIK, -50DEG C TO +160DEG C; Temperature Measuring Range:-50°C to +160°C; External Height:114mm; External Width:57mm; External Depth:25mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Thermometers Digital Thermometers Digital Thermometers
Product Number 1551A-12-ND 7356489 23T9773
Product Name Thermometers Digital Thermometers Thermometer, Stik, -50Deg C To +160Deg C; Temperature Measuring Range Fluke Calibration
Thermometer Type RTD Technology
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -58 to 320 F (-50 to 160 C) 320 C (608 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details