Superior Electric Transformer;Variable Ctrl;3 Phase Open Delta;30A Io;12.5kVA;240V Vo;50/60Hz;Knob 146U-3

Description
50⁄60 Hz Frequency, 146-246 Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Offered in single and three phase, manually-operated assemblies. The 146 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 30 A for the 146 series and 15 A for the 246 series. F
Description
50⁄60 Hz Frequency, 146-246 Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Offered in single and three phase, manually-operated assemblies. The 146 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 30 A for the 146 series and 15 A for the 246 series. F

Suppliers

Company
Product
Description
Supplier Links
Transformer;Variable Ctrl;3 Phase Open Delta;30A Io;12.5kVA;240V Vo;50/60Hz;Knob - 70120935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Variable Ctrl;3 Phase Open Delta;30A Io;12.5kVA;240V Vo;50/60Hz;Knob
70120935
Transformer;Variable Ctrl;3 Phase Open Delta;30A Io;12.5kVA;240V Vo;50/60Hz;Knob 70120935
50⁄60 Hz Frequency, 146-246 Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units. Offered in single and three phase, manually-operated assemblies. The 146 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 30 A for the 146 series and 15 A for the 246 series. F

50⁄60 Hz Frequency, 146-246 Series 3-Phase POWERSTAT® Variable Transformers
Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired.
To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.
Offered in single and three phase, manually-operated assemblies. The 146 series types operate from 120 V lines and the 226 series types from 240 V lines. The rated output for constant current loads is 30 A for the 146 series and 15 A for the 246 series. F

Supplier's Site
Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A Superior Electric - 90B3906 - Newark, An Avnet Company
Chicago, IL, United States
Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A Superior Electric
90B3906
Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A Superior Electric 90B3906
Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A

Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70120935 90B3906
Product Name Transformer;Variable Ctrl;3 Phase Open Delta;30A Io;12.5kVA;240V Vo;50/60Hz;Knob Manual, 3 Deck, Open Construction, 3? Wye, 480V, 30A Superior Electric
Other Transformer Types / Applications Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-120-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details