Pomona Electronics Test Connector Adapters 1452

Description
1452,BNC (F)/BINDING POSTS
Request a Quote Datasheet
Description
1452,BNC (F)/BINDING POSTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 2218214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2218214
Test Connector Adapters 2218214
1452,BNC (F)/BINDING POSTS

1452,BNC (F)/BINDING POSTS

Supplier's Site
RF Adapters - Between Series - 1452 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1452
RF Adapters - Between Series 1452
RF Adapters - Between Series DBL W/RED BASE BNC F

RF Adapters - Between Series DBL W/RED BASE BNC F

Buy Now Datasheet
Connector/Terminal/Pin - 19011927 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19011927
Connector/Terminal/Pin 19011927
BLACK ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE BNC TO STACKABLE BINDING POSTS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH FEMALE BNC TO STACKABLE BINDING POSTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adaptor, Binding Post-Bnc Rcpt , Blk/red; Inter Series Connector A Pomona - 58T2919 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Binding Post-Bnc Rcpt , Blk/red; Inter Series Connector A Pomona
58T2919
Adaptor, Binding Post-Bnc Rcpt , Blk/red; Inter Series Connector A Pomona 58T2919
ADAPTOR, BINDING POST-BNC RCPT , BLK/RED; Inter Series Connector A:Binding Post x 2; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:2Positions ; Product Range:- RoHS Compliant: NA

ADAPTOR, BINDING POST-BNC RCPT , BLK/RED; Inter Series Connector A:Binding Post x 2; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:2Positions; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Adaptor, Binding Post Jack -Bnc Jack; Inter Series Connector A Pomona - 71AC3786 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Binding Post Jack -Bnc Jack; Inter Series Connector A Pomona
71AC3786
Adaptor, Binding Post Jack -Bnc Jack; Inter Series Connector A Pomona 71AC3786
ADAPTOR, BINDING POST JACK -BNC JACK; Inter Series Connector A:Binding Post; Convert From Positions:1Ways; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:2Ways; Convert To Gender:Jack; Product RoHS Compliant: Yes

ADAPTOR, BINDING POST JACK -BNC JACK; Inter Series Connector A:Binding Post; Convert From Positions:1Ways; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:2Ways; Convert To Gender:Jack; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Binding Post; Adapter-Binding Posts to BNC Receptacle; degC (Max.) - 70197825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Binding Post; Adapter-Binding Posts to BNC Receptacle; degC (Max.)
70197825
Adapter, Binding Post; Adapter-Binding Posts to BNC Receptacle; degC (Max.) 70197825
30 VAC⁄60 VDC (Max.) Operating Voltage, Adapter-Binding Posts to BNC Receptacle Permits single or double banana plugs to be used with equipment having a BNC male. Cross holes 4.2 (0.166) dia. in body provide side stackup connections. Upper: Double binding post. Body with captive thumb nut, brass, nickel plated. Accepts standard banana plugs. Polycarbonate insulation. one black and one red. Insulation: ABS, black. Lower: BNC female. Impedance: 50 ohms. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max. Permits single or double banana plugs to be used with equipment having a BNC male

30 VAC⁄60 VDC (Max.) Operating Voltage, Adapter-Binding Posts to BNC Receptacle
Permits single or double banana plugs to be used with equipment having a BNC male. Cross holes 4.2 (0.166) dia. in body provide side stackup connections. Upper: Double binding post. Body with captive thumb nut, brass, nickel plated. Accepts standard banana plugs. Polycarbonate insulation. one black and one red. Insulation: ABS, black. Lower: BNC female. Impedance: 50 ohms. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max.
Permits single or double banana plugs to be used with equipment having a BNC male

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2218214 1452 19011927 58T2919 71AC3786 70197825
Product Name Test Connector Adapters RF Adapters - Between Series Connector/Terminal/Pin Adaptor, Binding Post-Bnc Rcpt , Blk/red; Inter Series Connector A Pomona Adaptor, Binding Post Jack -Bnc Jack; Inter Series Connector A Pomona Adapter, Binding Post; Adapter-Binding Posts to BNC Receptacle; degC (Max.)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data