Amprobe Test Tools Pulse Generator 145

Description
The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.0001 Hz to 20 MHz The Wavetek 145 Pulse/Function Generator is a precision source of sine, square and triangle waveforms, and positive and negative pulses. The frequency range is variable from 0.0001 Hz to 20 MHz, and the frequency can be modulated, swept or DC controlled over a 1000:1 range by an external voltage. A calibrated 20 dB per step attenuator and 20 dB vernier give 80 dB control for a 1.5 mV p-p to 30 V p-p output signal. The unit also provides pulse outputs with calibrated repetition rates up to 20 MHz. Convenient fixed amplitude outputs are available for TTL and ECL. You can select delayed or double pulses and continuous, triggered or gated output. Pulse width and delay are independently controllable.
Description
The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.0001 Hz to 20 MHz The Wavetek 145 Pulse/Function Generator is a precision source of sine, square and triangle waveforms, and positive and negative pulses. The frequency range is variable from 0.0001 Hz to 20 MHz, and the frequency can be modulated, swept or DC controlled over a 1000:1 range by an external voltage. A calibrated 20 dB per step attenuator and 20 dB vernier give 80 dB control for a 1.5 mV p-p to 30 V p-p output signal. The unit also provides pulse outputs with calibrated repetition rates up to 20 MHz. Convenient fixed amplitude outputs are available for TTL and ECL. You can select delayed or double pulses and continuous, triggered or gated output. Pulse width and delay are independently controllable.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 145 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
145
Pulse Generator 145
The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.0001 Hz to 20 MHz The Wavetek 145 Pulse/Function Generator is a precision source of sine, square and triangle waveforms, and positive and negative pulses. The frequency range is variable from 0.0001 Hz to 20 MHz, and the frequency can be modulated, swept or DC controlled over a 1000:1 range by an external voltage. A calibrated 20 dB per step attenuator and 20 dB vernier give 80 dB control for a 1.5 mV p-p to 30 V p-p output signal. The unit also provides pulse outputs with calibrated repetition rates up to 20 MHz. Convenient fixed amplitude outputs are available for TTL and ECL. You can select delayed or double pulses and continuous, triggered or gated output. Pulse width and delay are independently controllable.

The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Frequency range: 0.0001 Hz to 20 MHz

The Wavetek 145 Pulse/Function Generator is a precision source of sine, square and triangle waveforms, and positive and negative pulses. The frequency range is variable from 0.0001 Hz to 20 MHz, and the frequency can be modulated, swept or DC controlled over a 1000:1 range by an external voltage. A calibrated 20 dB per step attenuator and 20 dB vernier give 80 dB control for a 1.5 mV p-p to 30 V p-p output signal. The unit also provides pulse outputs with calibrated repetition rates up to 20 MHz. Convenient fixed amplitude outputs are available for TTL and ECL. You can select delayed or double pulses and continuous, triggered or gated output. Pulse width and delay are independently controllable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 145
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details