Pomona Electronics Banana and Tip Connector Adapters 1432-2

Description
Adapter Connector Tip Plug To Banana Jack Red
Request a Quote Datasheet
Description
Adapter Connector Tip Plug To Banana Jack Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1429-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1429-ND
Banana and Tip Connector Adapters 501-1429-ND
Adapter Connector Tip Plug To Banana Jack Red

Adapter Connector Tip Plug To Banana Jack Red

Buy Now Datasheet
Jack, Banana; Pin Tip Plug; 3000 VDC; Red; degC (Max.) - 70197824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Pin Tip Plug; 3000 VDC; Red; degC (Max.)
70197824
Jack, Banana; Pin Tip Plug; 3000 VDC; Red; degC (Max.) 70197824
Brass Rod Per ASTM B16-85, Temper H02 Body, Connector Banana Jack To Pin Tip Plug Permits standard banana plug patch cords to be used with equipment having tip jacks. Cross hole 4.22 mm (0.166) dia. provides side stackup connection. Upper: Banana jack. 4.22 mm (0.166) dia. brass, nickel-plated. Insulation: ABS. Lower: Pin tip plug. Brass, nickel plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max.

Brass Rod Per ASTM B16-85, Temper H02 Body, Connector Banana Jack To Pin Tip Plug
Permits standard banana plug patch cords to be used with equipment having tip jacks. Cross hole 4.22 mm (0.166) dia. provides side stackup connection. Upper: Banana jack. 4.22 mm (0.166) dia. brass, nickel-plated. Insulation: ABS. Lower: Pin tip plug. Brass, nickel plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Adapter, Banana Jack-Pin Tip Plug, Red; Gender Pomona - 54H0403 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Banana Jack-Pin Tip Plug, Red; Gender Pomona
54H0403
Adapter, Banana Jack-Pin Tip Plug, Red; Gender Pomona 54H0403
ADAPTER, BANANA JACK-PIN TIP PLUG, RED; Gender:Socket; Connector Mounting:-; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

ADAPTER, BANANA JACK-PIN TIP PLUG, RED; Gender:Socket; Connector Mounting:-; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1429-ND 70197824 54H0403
Product Name Banana and Tip Connector Adapters Jack, Banana; Pin Tip Plug; 3000 VDC; Red; degC (Max.) Adapter, Banana Jack-Pin Tip Plug, Red; Gender Pomona
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details