Pomona Electronics Banana and Tip Connector Adapters 1432-0

Description
Adapter Connector Tip Plug To Banana Jack Black
Request a Quote Datasheet
Description
Adapter Connector Tip Plug To Banana Jack Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1428-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1428-ND
Banana and Tip Connector Adapters 501-1428-ND
Adapter Connector Tip Plug To Banana Jack Black

Adapter Connector Tip Plug To Banana Jack Black

Buy Now Datasheet
Adapter, Banana Jack-Pin Tip Plug, Black; Gender Pomona - 73C7311 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Banana Jack-Pin Tip Plug, Black; Gender Pomona
73C7311
Adapter, Banana Jack-Pin Tip Plug, Black; Gender Pomona 73C7311
ADAPTER, BANANA JACK-PIN TIP PLUG, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

ADAPTER, BANANA JACK-PIN TIP PLUG, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:5A; Voltage Rating:3kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site
Jack, Banana; Pin Tip Plug; 3000 VDC; Black; degC (Max.) - 70197823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Pin Tip Plug; 3000 VDC; Black; degC (Max.)
70197823
Jack, Banana; Pin Tip Plug; 3000 VDC; Black; degC (Max.) 70197823
Brass Rod Per ASTM B16-85, Temper H02 Body, Connector Banana Jack To Pin Tip Plug Permits standard banana plug patch cords to be used with equipment having tip jacks. Cross hole 4.22 mm (0.166) dia. provides side stackup connection. Upper: Banana jack. 4.22 mm (0.166) dia. brass, nickel-plated. Insulation: ABS. Lower: Pin tip plug. Brass, nickel plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max.

Brass Rod Per ASTM B16-85, Temper H02 Body, Connector Banana Jack To Pin Tip Plug
Permits standard banana plug patch cords to be used with equipment having tip jacks. Cross hole 4.22 mm (0.166) dia. provides side stackup connection. Upper: Banana jack. 4.22 mm (0.166) dia. brass, nickel-plated. Insulation: ABS. Lower: Pin tip plug. Brass, nickel plated. Rating: 3000 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1428-ND 73C7311 70197823
Product Name Banana and Tip Connector Adapters Adapter, Banana Jack-Pin Tip Plug, Black; Gender Pomona Jack, Banana; Pin Tip Plug; 3000 VDC; Black; degC (Max.)
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details