Gems Sensors & Controls Flow Sensors 142541

Description
Gems Sensors 142541 Flow Indicator
Request a Quote Datasheet
Description
Gems Sensors 142541 Flow Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073947
Flow Sensors 9073947
Gems Sensors 142541 Flow Indicator

Gems Sensors 142541 Flow Indicator

Supplier's Site
Flow Sensor, 0.1-5 Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors - 92C8698 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-5 Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
92C8698
Flow Sensor, 0.1-5 Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors 92C8698
FLOW SENSOR, 0.1-5 GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:RFI Series RoHS Compliant: Yes

FLOW SENSOR, 0.1-5 GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:6.35mm; Product Range:RFI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 9073947 92C8698
Product Name Flow Sensors Flow Sensor, 0.1-5 Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Pipe Diameter 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Operating Pressure 200 psi (141 m H2O) 200 psi (141 m H2O)
Gas Volumetric Flow Rate 0.0134 to 0.6685 SCFM (0.0227 to 1.14 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - Industrial - 2330-SC0501-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Measurement - Flow - variable-area-Flow-meter - 198803320 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.01 to 0.11 GPM (0.0417 to 0.4167 L/min)
View Details
Flow Sensors - Industrial - 2171-SFAW-32-TG34-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details