Amprobe Test Tools Arbitrary Waveform Generator 1396

Description
The 1396 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Single-Slot, C-Size, VXI Module Arbitrary Waveform Synthesizer 16-Bit Digital Output Up to 450 User-Defined Waveforms Frequency Sweep & Hopping
Datasheet
Description
The 1396 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Single-Slot, C-Size, VXI Module Arbitrary Waveform Synthesizer 16-Bit Digital Output Up to 450 User-Defined Waveforms Frequency Sweep & Hopping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 1396 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
1396
Arbitrary Waveform Generator 1396
The 1396 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Single-Slot, C-Size, VXI Module Arbitrary Waveform Synthesizer 16-Bit Digital Output Up to 450 User-Defined Waveforms Frequency Sweep & Hopping

The 1396 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • Single-Slot, C-Size, VXI Module
  • Arbitrary Waveform Synthesizer
  • 16-Bit Digital Output
  • Up to 450 User-Defined Waveforms
  • Frequency Sweep & Hopping
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1396
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details