Amprobe Test Tools Arbitrary Waveform Generator 1395

Description
The 1395 is a VXI Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 50 MHz Single-Slot, C-Size, VXI Module Inter-Module Triggering 450 User-Defined Waveforms MATE/CIIL Option 12-Bit Resolution Built-in Frequency Sweep Capability Frequency List Function Frequency Resolution: 1 mHz
Datasheet
Description
The 1395 is a VXI Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 50 MHz Single-Slot, C-Size, VXI Module Inter-Module Triggering 450 User-Defined Waveforms MATE/CIIL Option 12-Bit Resolution Built-in Frequency Sweep Capability Frequency List Function Frequency Resolution: 1 mHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 1395 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
1395
Arbitrary Waveform Generator 1395
The 1395 is a VXI Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 50 MHz Single-Slot, C-Size, VXI Module Inter-Module Triggering 450 User-Defined Waveforms MATE/CIIL Option 12-Bit Resolution Built-in Frequency Sweep Capability Frequency List Function Frequency Resolution: 1 mHz

The 1395 is a VXI Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 50 MHz
  • Single-Slot, C-Size, VXI Module
  • Inter-Module Triggering
  • 450 User-Defined Waveforms
  • MATE/CIIL Option
  • 12-Bit Resolution
  • Built-in Frequency Sweep Capability
  • Frequency List Function
  • Frequency Resolution: 1 mHz
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1395
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details