Pomona Electronics Coaxial Cables (RF) 1383-C-24

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2100-ND
Coaxial Cables (RF) 501-2100-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1383-C-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1383-C-24
Cable Assemblies - Coaxial Cables (RF) 1383-C-24
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 1383-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1383-C-24
RF Cable Assemblies 1383-C-24
RF Cable Assemblies BNC TO RT.ANGLE B

RF Cable Assemblies BNC TO RT.ANGLE B

Buy Now Datasheet
Cable; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70197820
Cable; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70197820
BNC Male to Right Angle BNC Male Cable, 0.195 in. O.D., +50°C Operating Temperature Ratings (Entire Assembly) Operating Temperature: +50°C(+122°F) Max. Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max. Inner conductor-Shield: 500 VRMS Max. Features Right Angle BNC Provided for Easy Access Lengths Other Than Those Specified Are Available Upon Request

BNC Male to Right Angle BNC Male Cable, 0.195 in. O.D., +50°C Operating Temperature
Ratings (Entire Assembly)
Operating Temperature: +50°C(+122°F) Max.
Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max.
Inner conductor-Shield: 500 VRMS Max.
Features

  • Right Angle BNC Provided for Easy Access
  • Lengths Other Than Those Specified Are Available Upon Request
Supplier's Site
Coaxial Cable, Rg-58C/u, 24In, 20Awg; Connector Type A Pomona - 94F1561 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 24In, 20Awg; Connector Type A Pomona
94F1561
Coaxial Cable, Rg-58C/u, 24In, 20Awg; Connector Type A Pomona 94F1561
COAXIAL CABLE, RG-58C/U, 24IN, 20AWG; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 24IN, 20AWG; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2100-ND 1383-C-24 1383-C-24 70197820 94F1561
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed Coaxial Cable, Rg-58C/u, 24In, 20Awg; Connector Type A Pomona
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Right Angle Plug
Rated Temperature 50 C (122 F) 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details