Superior Electric Variable Transformer; Transformer Type Superior Electric 136BT

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:22A; Constant Current Load:- RoHS Compliant: Yes
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:22A; Constant Current Load:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 94F316 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
94F316
Variable Transformer; Transformer Type Superior Electric 94F316
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:22A; Constant Current Load:- RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:22A; Constant Current Load:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 94F316
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Primary/Triple Output Secondaries PC Mount Power Transformer - F-167P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details