Pomona Electronics Banana, Meter Interface 1368-A-48

Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1734-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1734-ND
Banana, Meter Interface 501-1734-ND
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"

"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Banana Plug, Single, Stackable (2) Patch Cord 300VAC"

Buy Now Datasheet
Test Lead, 1.219M, 300V; Test Connector Type A Pomona - 89F403 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 300V; Test Connector Type A Pomona
89F403
Test Lead, 1.219M, 300V; Test Connector Type A Pomona 89F403
TEST LEAD, 1.219M, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 1.219M, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1368-A-48
Test Leads 1368-A-48
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1734-ND 89F403 1368-A-48
Product Name Banana, Meter Interface Test Lead, 1.219M, 300V; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2035551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details
Alligator Clip to Lead Only, 18 AWG PVC Test Lead - 693 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details