Pomona Electronics Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 48 in. 1368-A-48

Description
Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating Ratings Operating Temperature: +50°C Max. Operating Voltage: 300 V RMS Features Ideal for Connecting Power Supply or Test Equipment to Bread Boards Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243 Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760
Description
Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating Ratings Operating Temperature: +50°C Max. Operating Voltage: 300 V RMS Features Ideal for Connecting Power Supply or Test Equipment to Bread Boards Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243 Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 48 in. - 70198093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 48 in.
70198093
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 48 in. 70198093
Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating Ratings Operating Temperature: +50°C Max. Operating Voltage: 300 V RMS Features Ideal for Connecting Power Supply or Test Equipment to Bread Boards Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243 Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760

Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating
Ratings
Operating Temperature: +50°C Max.
Operating Voltage: 300 V RMS
Features

  • Ideal for Connecting Power Supply or Test Equipment to Bread Boards
  • Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243
  • Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198093
Product Name Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 48 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details