Pomona Electronics Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 36 in. 1368-A-36

Description
BANANA/DBL BANANA PLUG CABLE ASSY, 36 IN
Request a Quote
Description
BANANA/DBL BANANA PLUG CABLE ASSY, 36 IN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1368-A-36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BANANA/DBL BANANA PLUG CABLE ASSY, 36 IN

BANANA/DBL BANANA PLUG CABLE ASSY, 36 IN

Buy Now
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 36 in. - 70197810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 36 in.
70197810
Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 36 in. 70197810
Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating Ratings Operating Temperature: +50°C Max. Operating Voltage: 300 V RMS Features Ideal for Connecting Power Supply or Test Equipment to Bread Boards Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243 Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760

Stacking Standard Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A Current Rating
Ratings
Operating Temperature: +50°C Max.
Operating Voltage: 300 V RMS
Features

  • Ideal for Connecting Power Supply or Test Equipment to Bread Boards
  • Double Banana Plugs Mates to Pomona Models 2269, 5233 and 4243
  • Single Banana Plugs Mate to Pomona Model Numbers 1581, 2854, 4900 and 3760
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1368-A-36 70197810
Product Name Banana Plug; 300 V (RMS); 18 AWG; 65 x 36; 0.25 in.; Gray; 36 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details