Pomona Electronics Banana Connectors 1330-2

Description
Fluke 1330-2 Banana Plug
Request a Quote Datasheet
Description
Fluke 1330-2 Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 2049265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2049265
Banana Connectors 2049265
Fluke 1330-2 Banana Plug

Fluke 1330-2 Banana Plug

Supplier's Site
Swedesboro, NJ, United States
DOUBLE BANANA PLUG (RED)

DOUBLE BANANA PLUG (RED)

Buy Now
Jacks, Plugs - 501-1519-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1519-ND
Jacks, Plugs 501-1519-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Double Banana Plug, 15A, Screw, Red; Gender Pomona - 77B1864 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Red; Gender Pomona
77B1864
Double Banana Plug, 15A, Screw, Red; Gender Pomona 77B1864
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Component, Mounting Double, Red - 70197818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Component, Mounting Double, Red
70197818
Banana Plug, Component, Mounting Double, Red 70197818
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack. Setscrews secure leads. Features recess for mounting small components. ABS Insulation.

Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
Setscrews secure leads. Features recess for mounting small components. ABS Insulation.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2049265 1330-2 501-1519-ND 77B1864 70197818
Product Name Banana Connectors Jacks, Plugs Double Banana Plug, 15A, Screw, Red; Gender Pomona Banana Plug, Component, Mounting Double, Red
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers