Pomona Electronics Banana Connectors 1330-0

Description
Fluke 1330-0 Banana Plug
Request a Quote Datasheet
Description
Fluke 1330-0 Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 2056831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2056831
Banana Connectors 2056831
Fluke 1330-0 Banana Plug

Fluke 1330-0 Banana Plug

Supplier's Site
Jacks, Plugs - 501-1508-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1508-ND
Jacks, Plugs 501-1508-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, Component Mounting Double,Black - 70197817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Component Mounting Double,Black
70197817
Banana Plug, Component Mounting Double,Black 70197817
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack. Setscrews secure leads. Features recess for mounting small components. ABS Insulation.

Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
Setscrews secure leads. Features recess for mounting small components. ABS Insulation.

Supplier's Site
Jacks, Plugs - 1330-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1330-0
Jacks, Plugs 1330-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Double Banana Plug, 15A, Screw, Black; Gender Pomona - 30F1430 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Black; Gender Pomona
30F1430
Double Banana Plug, 15A, Screw, Black; Gender Pomona 30F1430
DOUBLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2056831 501-1508-ND 70197817 1330-0 30F1430
Product Name Banana Connectors Jacks, Plugs Banana Plug, Component Mounting Double,Black Jacks, Plugs Double Banana Plug, 15A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details