Pomona Electronics Banana Plug, 15A, Screw, White; Gender Pomona 1325-9 10PK

Description
BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Screw, White; Gender Pomona - 94F293 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, White; Gender Pomona
94F293
Banana Plug, 15A, Screw, White; Gender Pomona 94F293
BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F293
Product Name Banana Plug, 15A, Screw, White; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details