Pomona Electronics Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona 1325-7.

Description
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona - 07AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona
07AH4995
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona 07AH4995
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4995
Product Name Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - CAB.M16.GYC.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details