The Conn Banana Plug, part number 72M5041, is designed for use with 22 AWG to 18 AWG wire and features a cross hole wire entry that accommodates wires up to 0.12 inches (3mm) in diameter. It utilizes a set screw mechanism for secure wire clamping, which simplifies the assembly of test leads and jumpers. This model is compatible with standard panel and binding post banana jacks with a diameter of 0.161 inches to 0.166 inches (4.0mm to 4.2mm). The plug is rated for a maximum current of 15 Amperes and can handle an operating voltage of 30VAC/60VDC for hand-held testing, with a higher rating of 5000 WVDC for hand-free testing in controlled environments. The operating temperature is rated up to +50°C (+122°F), while the high-temperature variant can withstand temperatures up to +150°C (+302°F). The product is available with tarnish-resistant nickel or gold plating, ensuring low contact resistance.
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot.
CONN, BANANA, PLUG, 15A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN BANANA PLUG STACK SLDRLESS
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1391-ND | 70197812 | 72M5041 | 1325-6 |
| Product Name | Jacks, Plugs | Banana Jack; Banana Jack; 15 A; Blue; Beryllium Copper; 5000 Vrms (Max.) | Conn, Banana, Plug, 15A, Screw, Blu; Gender Pomona | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Panel | Cable Mount | Free Hanging (In-Line) |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |