Pomona Electronics Banana Plug, 15A, Screw, Blue; Gender Pomona 1325-6 10PK

Description
BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Screw, Blue; Gender Pomona - 94F1557 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Blue; Gender Pomona
94F1557
Banana Plug, 15A, Screw, Blue; Gender Pomona 94F1557
BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F1557
Product Name Banana Plug, 15A, Screw, Blue; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details