Pomona Electronics Jacks, Plugs 1325-5

Description
Banana Plug, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1357-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1357-ND
Jacks, Plugs 501-1357-ND
Banana Plug, Stackable Connector Standard Banana Solderless Green

Banana Plug, Stackable Connector Standard Banana Solderless Green

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Green; Beryllium Copper; 5000 Vrms (Max.) - 70197234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Green; Beryllium Copper; 5000 Vrms (Max.)
70197234
Banana Jack; Banana Jack; 15 A; Green; Beryllium Copper; 5000 Vrms (Max.) 70197234
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F Wire firmly held in place with internal setscrew, eliminating soldering. Assembly of test leads simplified. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One-piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max. +150°C (+302°F).

Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Wire firmly held in place with internal setscrew, eliminating soldering. Assembly of test leads simplified. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One-piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max. +150°C (+302°F).

Supplier's Site
Banana Plug, Stackable, 15A, Screw, Grn; Gender Pomona - 51X1897 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackable, 15A, Screw, Grn; Gender Pomona
51X1897
Banana Plug, Stackable, 15A, Screw, Grn; Gender Pomona 51X1897
BANANA PLUG, STACKABLE, 15A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, STACKABLE, 15A, SCREW, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1357-ND 70197234 51X1897
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; Green; Beryllium Copper; 5000 Vrms (Max.) Banana Plug, Stackable, 15A, Screw, Grn; Gender Pomona
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-027-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details