Pomona Electronics Banana Plug, 15A, Screw, Orange; Gender Pomona 1325-3 10PK

Description
BANANA PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 15A, Screw, Orange; Gender Pomona - 84F886 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Orange; Gender Pomona
84F886
Banana Plug, 15A, Screw, Orange; Gender Pomona 84F886
BANANA PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Product Range:1325 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F886
Product Name Banana Plug, 15A, Screw, Orange; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - BFG.2K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details