BANANA PLUG BULK PACK (RED)
Banana Plug, Stackable Connector Standard Banana Solderless Red
CONN, BANANA, PLUG, 15A, SCREW, RED,PK10; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1325-2# | 501-1325-2#-ND | 99AC2841 | 1325-2# |
| Product Name | Jacks, Plugs | Conn, Banana, Plug, 15A, Screw, Red,pk10; Gender Pomona | Jacks, Plugs | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG |